The UC3708NG4 is a dual non-inverting power driver in an 8-pin PDIP package, designed to drive power MOSFETs with a 3 A peak output current and operation from 5 V to 35 V. It features 25 ns rise and fall times, thermal shutdown, and under-voltage protection, with an operating temperature range of 0°C to 70°C. The Enable and Shutdown terminals allow control of output states, and the device includes ESD protection up to 2 kV.
Non-Inverting High Speed Power Drivers 8-PDIP 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers Non-Inv High Speed Power Driver
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3708NG4 | UC3708NG4-ND | UC3708NG4 | UC3708NG4 | UC3708NG4 |
| Product Name | UC3708 Non-Inverting High Speed Power Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | |||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | ||
| Rise Time | 25 ns | 25 ns |