The UC3708N is a dual non-inverting power driver in an 8-pin PDIP package, designed to interface control circuits with high-power MOSFETs. It operates over a 5 V to 35 V supply range, delivers up to 3 A peak output current per channel, and features 25 ns rise and fall times. The device includes enable and shutdown functions for output control and under-voltage lockout, with thermal shutdown protection. It is rated for commercial operation from 0°C to 70°C. Input logic levels are compatible with TTL and CMOS, and the outputs have low saturation voltage. ESD protection is rated to 2 kV.
Non-Inverting High Speed Power Drivers 8-PDIP 0 to 70
Dual Gate Driver IC, 3A, 35V, 25ns Prop Delay, PDIP Product overview: UC3708N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 35V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, 35V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3708N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275891-UC3708N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 5 V ~ 35 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 25ns, 25ns
Family Name: UC3708
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX15025AAUD+; MAX15025BAUD+; MAX15025BATB+;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Low-Side Gate Driver IC Non-Inverting 8-PDIP
MOSFET DRIVER, 2 CH, 35V, 8DIP; Driver Configuration:Non-In
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers Non-Inv High Speed Power Driver
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3708N | 730-UC3708N | 1275891-UC3708N | 296-12120-5-ND | 28AH6378 | UC3708N | UC3708N | UC3708N |
| Product Name | UC3708 Non-Inverting High Speed Power Drivers | Dual 3A 35V Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3708N | Gate Drivers | Mosfet Driver, 2 Ch, 35V, 8Dip; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | |||||||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | ||
| Fall Time | 25 ns | 25 ns | 25 ns | 25 ns | ||||
| Package Type | PDIP | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Driver Type | Low-side | Low-side | Low-side |