The UC3708DWG4 is a dual non-inverting power driver in a 16-pin SOIC package, designed to interface control circuits with power MOSFETs. It operates from a 5 V to 35 V supply, provides 3 A peak output current per channel, and features 25 ns rise and fall times with propagation delays of 25 ns. The device includes thermal shutdown and under-voltage protection, with enable and shutdown functions for power management. It is rated for operation from 0°C to 70°C and meets RoHS compliance with NIPDAU lead finish and Level-2-260C-1 year MSL rating.
Non-Inverting High Speed Power Drivers 16-SOIC 0 to 70
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Gate Drivers Non-Inv High Speed Power Driver
Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3708DWG4 | UC3708DWG4-ND | UC3708DWG4 | UC3708DWG4 | UC3708DWG4 |
| Product Name | UC3708 Non-Inverting High Speed Power Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | |||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | ||
| Rise Time | 25 ns | 25 ns |