The UC3708DW is a dual non-inverting power driver in a 16-pin SOIC package, designed to drive power MOSFETs with up to 3 A peak current and 5 to 35 V supply operation. It features 25 ns rise and fall times, 25 ns propagation delays, thermal shutdown, and under-voltage protection. The device operates over a 0°C to 70°C temperature range and includes enable and shutdown functions for power control.
Non-Inverting High Speed Power Drivers 16-SOIC 0 to 70
UC3708 Non-Inverting High Speed Power Drivers
Manufacturer: Texas Instruments
Win Source Part Number: 144632-UC3708DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 35 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
3-A/3-A dual-channel gate driver with 35-V VDD, with 25-ns prop delay in a 16-pin SOIC package 16-SOIC 0 to 70 Product overview: UC3708DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3708DW can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
DRIVER, MOSFET, DUAL, SOIC-16; Driver Configuration:Non-In
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Gate Drivers Non-Inv High Speed Power Driver
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3708DW | UC3708DW | 144632-UC3708DW | 730-UC3708DW | 296-2514-5-ND | UC3708DW | 29AH8386 | UC3708DW | UC3708DW |
| Product Name | UC3708 Non-Inverting High Speed Power Drivers | PMIC - PMIC - Gate Drivers - UC3708DW | Dual SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, Dual, Soic-16; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers | |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Package Type | SOIC; SOIC16 | SOIC; 16-SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Packing Method | Tube; Tube; Other | Tube; Tube/Rail; Other | Tube | Bulk; Tube; Bulk,Tube; Other | Tube; Tube; Other | ||||
| Driver Type | Low-side | Low-side | Low-side | ||||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps |