The UC3707Q is a dual-channel power driver with 1.5 A totem-pole outputs, designed to interface low-level control signals with high-power MOSFETs. It is packaged in a 20-pin PLCC format and operates from 5 V to 40 V. Each channel supports independent inverting and non-inverting inputs, with rise and fall times of 40 ns into a 1000 pF load. The device includes analog shutdown with optional latching, thermal shutdown protection, and low quiescent current. It is rated for operation from 0°C to 70°C.
Buffer/Inverter Based MOSFET Driver, 1.5A, BIPolar, PQCC20
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC3707Q |
| Package Type | LDCC20 |