Low-Side Gate Driver IC Inverting, Non-Inverting 20-PLCC (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1115491-UC3707Q
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 40ns
Alternative Parts (Cross-Reference): UC3707NG4; UC1707J/80313; UC3707DWTRG4; UC3707Q;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
BUF OR INV BASED MOSFET DRIVER, PQCC20, PLASTIC, QCC-20 Product overview: UC3707Q from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3707Q can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 20-PLCC (9x9)
IC GATE DRVR LOW-SIDE 20PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3707Q-ND | 1115491-UC3707Q | 730-UC3707Q | UC3707Q | UC3707Q |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - UC3707Q | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 20 volts | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns | 40 ns | 40 ns |