The UC3707N is a dual-channel power driver in a 16-pin PDIP package, designed to interface low-level control signals with high-power MOSFETs. Each channel provides 1.5 A peak output current with 40 ns rise and fall times into a 1000 pF load. It operates from 5 V to 40 V supply voltage, features analog shutdown with optional latch, and includes thermal shutdown protection. The device is specified for operation from 0°C to 70°C.
Complementary High Speed Power Drivers 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043414-UC3707N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Dual Gate Driver IC, 1.5A, 40V, 65ns Fall Time, PDIP Product overview: UC3707N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 40V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 40V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3707N can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 16DIP
MOSFET DRIVER, HIGH SPEED, DIP-16; DRIVE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
MOSFET DRIVER, HIGH SPEED, DIP-16; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:1.5A; MSL:- RoHS Compliant: Yes
Gate Drivers Comp High Speed Power Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3707N | 043414-UC3707N | 296-11243-5-ND | 730-UC3707N | UC3707N | 29AH8385 | UC3707N | UC3707N |
| Product Name | UC3707 Complementary High Speed Power Drivers | PMIC - PMIC - Gate Drivers - UC3707N | Gate Drivers | Dual 1.5A 40V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, High Speed, Dip-16; Drive; Svhc Texas Instruments | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | High-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 20 volts | 40 to 5 volts | 5 to 40 volts | |||
| Rise Time | 40 ns | 40 ns | 40 ns |