The UC3707N is a dual-channel power driver with two independent 1.5 A totem pole outputs, designed to interface low-level control signals with high-power MOSFETs. It operates from 5 V to 40 V supply voltage and features inverting and non-inverting inputs, analog shutdown with optional latching, and thermal shutdown protection. The device is packaged in a 16-pin plastic PDIP with an operating temperature range of 0°C to 70°C. It meets RoHS and no Sb/Br requirements. Rise and fall times are 40 ns into a 1000 pF load.
Buffer/Inverter Based MOSFET Driver, 1.5A, BIPolar, PDIP16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC3707N |
| Package Type | PDIP16 |