The UC3707J is a dual-channel power driver in a 16-pin ceramic dual-in-line package, designed to interface low-level control signals with high-power MOSFETs. Each channel provides 1.5 A totem-pole output capable of sourcing or sinking current, with rise and fall times of 40 ns into a 1000 pF load. It operates from 5 V to 40 V supply voltage and includes analog shutdown with optional latching, thermal shutdown protection, and low quiescent current. The device is rated for operation from 0°C to 70°C.
Complementary High Speed Power Drivers 16-CDIP 0 to 70
MILITARY-GRADE 1.5-A/1.5-A DUAL-
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC3707J | UC3707J |
| Product Name | UC3707M Complementary High Speed Power Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Dual,Uncommitted | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |