The UC3707DWTR is a dual-channel power driver in a 16-pin SOIC package, designed to interface low-level control signals with high-power MOSFETs. Each channel provides 1.5 A totem-pole outputs with 40 ns rise and fall times into a 1000 pF load. Operating supply voltage ranges from 5 V to 40 V, and the device includes analog shutdown with optional latching and thermal shutdown protection. It operates over a temperature range of 0°C to 70°C. The package is surface-mount with a body width of 10.75 mm, compatible with standard reflow profiles up to 260°C.
Complementary High Speed Power Drivers 16-SOIC 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
UC3707 Complementary High Speed Power Drivers
Manufacturer: Texas Instruments
Win Source Part Number: 081928-UC3707DWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 40ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and output latch 16-SOIC 0 to 70 Product overview: UC3707DWTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3707DWTR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 16SOIC
Gate Drivers Comp High Speed Power Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3707DWTR | 296-34933-6-ND | UC3707DWTR | 081928-UC3707DWTR | 730-UC3707DWTR | UC3707DWTR | UC3707DWTR | UC3707DWTR |
| Product Name | UC3707 Complementary High Speed Power Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - UC3707DWTR | Dual SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | |
| Driver Type | Low-side | Low-side | Low-side | |||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 20 volts | 40 to 5 volts | 5 to 40 volts | |||
| Rise Time | 40 ns | 40 ns | 40 ns |