The UC3707DW is a dual-channel power driver in a 16-pin SOIC package, designed to interface between low-level control signals and high-power switching devices such as MOSFETs. Each channel provides 1.5 A totem-pole output capable of sourcing or sinking current, with rise and fall times of 40 ns into a 1000 pF load. It operates from 5 V to 40 V supply voltage and includes analog shutdown with optional latching, thermal shutdown protection, and low quiescent current. The device is specified for operation over a 0°C to 70°C temperature range and is compliant with RoHS standards, featuring a lead finish of NIPDAU and a moisture sensitivity level of 2 at 260°C peak reflow. Packaging is in a 16-pin SOIC (DW) format with a body size of 10.75 mm by 10.7 mm (A0 and B0 dimensions).
Complementary High Speed Power Drivers 16-SOIC 0 to 70
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and output latch 16-SOIC 0 to 70 Product overview: UC3707DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3707DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081283-UC3707DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 40ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
Gate Drivers Comp High Speed Power Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3707DW | 730-UC3707DW | 081283-UC3707DW | 296-2513-5-ND | UC3707DW | UC3707DW | UC3707DW | UC3707DW |
| Product Name | UC3707 Complementary High Speed Power Drivers | Dual SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3707DW | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||||
| Supply Voltage | 20 volts | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | 5 to 40 volts | ||
| Fall Time | 65 ns | 40 ns | 40 ns | 40 ns | 40 ns | |||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Driver Type | Low-side | Low-side | Low-side | Low-side |