The UC3706Q is a dual output driver in a 20-pin PLCC package, designed to interface low-level control signals with high-power MOSFETs. It features two 1.5A totem-pole outputs with 40ns rise and fall times into 1000pF loads, and supports parallel or push-pull operation. The device operates from 5 to 40V, includes internal deadband control, analog latch shutdown, and thermal shutdown at 155°C. It is characterized for operation from 0°C to 70°C and meets RoHS and Green (no Sb/Br) standards. The pin configuration includes separate inverting and non-inverting inputs, inhibit and stop inputs, and requires all four ground pins to be connected to a common ground.
Push-Pull Based MOSFET Driver, 1.5A, BIPolar, PQCC20
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC3706Q |
| Package Type | LDCC20 |