The UC3706NG4 is a dual output driver in a 16-pin PDIP package designed for driving power MOSFETs with up to 1.5A source or sink current per output. It operates from 5 to 40V and supports parallel or push-pull output modes with 40ns rise and fall times into 1000pF. The device includes an internal flip-flop for single-ended to push-pull conversion, analog latched shutdown, and thermal shutdown protection. It is specified for operation from 0°C to 70°C and features TTL-compatible digital inputs with inhibit and deadband control. The package is a plastic dual-in-line with dimensions consistent with the PDIP-16 format. An internal current spike suppression circuit minimizes cross-conduction during switching.
Dual High Speed MOSFET Drivers 16-PDIP 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Gate Drivers Dual High Speed MOSFET Drivers
IC GATE DRVR LOW-SIDE 16DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3706NG4 | UC3706NG4-ND | UC3706NG4 | UC3706NG4 | UC3706NG4 |
| Product Name | UC3706 Dual High Speed MOSFET Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | ||
| Rise Time | 40 ns | 40 ns |