The UC3706N is a dual output driver in a 16-pin PDIP package designed to interface low-level control signals with high-power MOSFETs, providing 1.5A totem-pole outputs with 40ns rise and fall times into 1000pF loads. It operates from 5 to 40V, includes thermal shutdown protection, and supports parallel or push-pull output modes with internal deadband inhibition. This variant is specified for operation from 0°C to 70°C and is RoHS compliant with a lead finish of NIPDAU.
Dual High Speed MOSFET Drivers 16-PDIP 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and dual-inputs for each output 16-PDIP 0 to 70 Product overview: UC3706N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3706N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056095-UC3706N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Communications & Networking
MOSFET DRIVER, HIGH SPEED, DIP-16; DRIVE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 16DIP
Gate Drivers Dual High Speed MOSFET Drivers
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3706N | 296-11242-5-ND | 730-UC3706N | 056095-UC3706N | 29AH8384 | UC3706N | UC3706N | UC3706N |
| Product Name | UC3706 Dual High Speed MOSFET Drivers | Gate Drivers | Dual Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3706N | Mosfet Driver, High Speed, Dip-16; Drive; Svhc Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | High-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |||||
| Supply Voltage | 5 to 40 volts | 20 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | |||
| Rise Time | 40 ns | 40 ns | 40 ns |