The UC3706J is a dual-output driver designed to interface low-level control signals with high-power MOSFETs, featuring 1.5A totem-pole outputs with 40ns rise and fall times into 1000pF loads. It is housed in a 16-pin ceramic dual-in-line package (CDIP) and operates from 5V to 40V supply voltage with an operating temperature range of 0°C to 70°C. The device includes an internal flip-flop for push-pull operation, analog latched shutdown, thermal protection at 155°C, and an inhibit circuit with adjustable threshold. It meets RoHS standards and is designed for applications requiring high-speed switching and overcurrent protection.
Push-Pull Based MOSFET Driver, 1.5A, BIPolar, CDIP16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC3706J |
| Package Type | CDIP16 |