The UC3706DWTR is a dual high-speed MOSFET driver with 1.5A totem pole outputs, designed for interfacing low-level control signals with high-power switching devices. It operates from 5 to 40V, features thermal shutdown protection, and has a 16-pin SOIC (DW) package with dimensions compatible with 2000-unit tape-and-reel packaging. The device supports parallel or push-pull output operation, includes an internal deadband inhibit circuit, and operates over a 0°C to 70°C temperature range. It is RoHS compliant with a lead finish of NIPDAU and a reflow profile rating of Level-2-260C-1 YEAR.
Dual High Speed MOSFET Drivers 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1115488-UC3706DWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and dual-inputs for each output 16-SOIC 0 to 70 Product overview: UC3706DWTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3706DWTR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Gate Drivers Dual High Speed MOSFET Drivers
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3706DWTR | 1115488-UC3706DWTR | 730-UC3706DWTR | UC3706DWTR-ND | UC3706DWTR | UC3706DWTR | UC3706DWTR |
| Product Name | UC3706 Dual High Speed MOSFET Drivers | PMIC - PMIC - Gate Drivers - UC3706DWTR | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 20 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns |