Dual High Speed MOSFET Drivers 16-SOIC 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Gate Drivers Dual High Speed MOSFET Drivers
IC GATE DRVR LOW-SIDE 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3706DWG4 | UC3706DWG4-ND | UC3706DWG4 | UC3706DWG4 | UC3706DWG4 |
| Product Name | UC3706 Dual High Speed MOSFET Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | ||
| Rise Time | 40 ns | 40 ns |