The UC3706DW is a dual output driver in a 16-pin SOIC package designed to interface low-level control signals with high-power MOSFETs, featuring 1.5A totem-pole outputs with 40ns rise and fall times into 1000pF loads. It supports parallel or push-pull operation, includes an internal deadband inhibit circuit, analog and latched shutdown, and thermal protection. The device operates from 5V to 40V and is rated for 0°C to 70°C operation.
UC3706 Dual High Speed MOSFET Drivers
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UC3706DW |
| Package Type | SOIC16 |