Complementary High Speed Power Driver 5-TO-220 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3705TG3 | 296-50661-ND | UC3705TG3 | UC3705TG3 |
| Product Name | UC3705 Complementary High Speed Power Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |
| Input Threshold | TTL | |||
| Output Current | 1.5 amps | 2 amps | 2 amps | |
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts |
| Rise Time | 40 ns | 60 ns | 60 ns |