The UC3705 is a high-speed power driver designed to interface between low-level control functions and high-power switching devices such as power MOSFETs, with 1.5 A source/sink drive capability and operation from 5 V to 40 V. It is available in a 5-pin power TO-220 package with an operating temperature range of 0°C to 70°C. Features include inverting and non-inverting inputs, low cross-conduction current spikes, and thermal shutdown protection. Rise and fall times are 20 ns to 60 ns and 25 ns to 50 ns respectively into a 1000 pF load.
Complementary High Speed Power Driver 5-TO-220 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 048430-UC3705T
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
1.5A Gate Driver, 40V, 100ns Delay, TO-220, 1-Ch Product overview: UC3705T from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, TO-220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, 40V, TO-220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3705T can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3705T | 296-11241-5-ND | 048430-UC3705T | 730-UC3705T | UC3705T | UC3705T |
| Product Name | UC3705 Complementary High Speed Power Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - UC3705T | 1.5A 40V TO-220 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | |||||
| Output Current | 1.5 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 5 to 40 volts | 20 volts | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns | 60 ns | 60 ns | 60 ns |