The UC3705 is a high-speed power driver designed to interface between low-level control functions and high-power switching devices such as MOSFETs, with 1.5 A source/sink drive capability. It is available in an 8-pin plastic PDIP package and operates over a temperature range of 0°C to 70°C. The device supports both inverting and non-inverting inputs, operates with supply voltages from 5 V to 40 V, and includes thermal shutdown protection. Rise and fall times are 40 ns into a 1000 pF load.
Complementary High Speed Power Driver 8-PDIP 0 to 70
1.5A 40V 1Ch Gate Driver IC, PDIP, 100ns Delay Product overview: UC3705NG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, 40V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3705NG4 can be used for catalog matching and distributor lookup.
IC COMPLEMENT POWER DRIVER 8-DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3705NG4 | 730-UC3705NG4 | UC3705NG4 |
| Product Name | UC3705 Complementary High Speed Power Driver | 1.5A 40V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | ||
| Input Threshold | TTL | ||
| Output Current | 1.5 amps | ||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |