The UC3705DTR is a high-speed power driver in an 8-pin SOIC package with a 0°C to 70°C operating temperature range, capable of sourcing or sinking up to 1.5 A peak transient current and operating with supply voltages from 5 V to 40 V. It features both inverting and non-inverting inputs, 40 ns rise and fall times into a 1000 pF load, and thermal shutdown protection. The device is supplied in tape and reel packaging with a 2500-unit reel quantity.
Complementary High Speed Power Driver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 048428-UC3705DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
1.5A Gate Driver IC, 40V VDD, SOIC, 100ns Delay Product overview: UC3705DTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, 40V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3705DTR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Comp Hi-Speed Power Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3705DTR | 048428-UC3705DTR | 730-UC3705DTR | UC3705DTR-ND | UC3705DTR | UC3705DTR | UC3705DTR |
| Product Name | UC3705 Complementary High Speed Power Driver | PMIC - PMIC - Gate Drivers - UC3705DTR | 1.5A 40V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 20 volts | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | |
| Rise Time | 40 ns | 60 ns | 60 ns | 60 ns |