The UC3705DG4 is a complementary high-speed power driver in an 8-pin SOIC package, designed to interface between low-level control signals and high-power switching devices such as MOSFETs, with a source/sink current capability of up to 1.5 A. It operates from 5 V to 40 V, features a 40 ns rise and fall time into a 1000 pF load, and includes thermal shutdown protection. The device is specified for an operating temperature range of 0°C to 70°C and is compatible with both inverting and non-inverting logic inputs. The part is RoHS compliant and features a lead finish of NIPDAU, with a reflow profile rating of Level-2-260C-1 year.
Complementary High Speed Power Driver 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC3705DG4 |
| Product Name | UC3705 Complementary High Speed Power Driver |
| Output Configuration | Single |
| Input Threshold | TTL |
| Output Current | 1.5 amps |
| Supply Voltage | 5 to 40 volts |
| Rise Time | 40 ns |