Motor Driver Parallel 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 938026-UC3638NG4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: - Motor Driver - Parallel 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: UC3638
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Advanced PWM Motor Controller 20-PDIP 0 to 70 Product overview: UC3638NG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3638NG4 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 10V-36V 20DIP
Motor Driver Parallel 20-PDIP
IC MOTOR DRIVER 10V-36V 20DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UC3638NG4-ND | 938026-UC3638NG4 | 744-UC3638NG4 | UC3638NG4 | UC3638NG4 | UC3638NG4 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UC3638NG4 | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-DIP (0.300"", 7.62mm)" | |||||
| Communication | Parallel Interface | Parallel |