The UC3637 is a switched mode controller designed for DC motor drive applications, characterized for operation within a temperature range of 0°C to +70°C. It supports single or dual supply operation with an input voltage range of -2.5V to -20V. The device features a pulse width modulation (PWM) circuit that can be utilized for both uni-directional and bi-directional drive circuits, enhancing efficiency and reducing component costs compared to conventional drivers.
Key features include pulse-by-pulse current limiting, under-voltage lockout, and a shutdown input with a temperature-compensa
Switched Mode Controller for DC Motor Drive 20-PLCC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC3637Q |
| Product Name | UC3637 Switched Mode Controller for DC Motor Drive |
| Package Type | Other; PDIP,PLCC,SOIC |