Brushless DC Motor Controller 28-PDIP 0 to 70 Product overview: UC3625NG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3625NG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798656-UC3625NG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TJ)
Package: 28-DIP (0.600", 15.24mm)
Applications: General
Technology: Power MOSFET, Power Darlington
Operating Supply Voltage: 10 V ~ 18 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: UC3625
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): TA8470AFG(KUMA); TB6582FG(ES); TB6582FG(O,EL); TA8470AFG;
Introduction Date: June 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET, Power Darlington Parallel 28-PDIP
IC MOTOR DRIVER 10V-18V 28DIP
IC MOTOR DRIVER 10V-18V 28DIP
Motor Driver Power MOSFET, Power Darlington Parallel 28-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-UC3625NG4 | 798656-UC3625NG4 | UC3625NG4-ND | UC3625NG4 | UC3625NG4 | UC3625NG4 |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - UC3625NG4 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| DC Input | 18 volts | 10 to 18 volts | 10 to 18 volts | |||
| AC Input | 10 to 18 volts | 10 to 18 volts |