Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123238-UC3625DWTRG4
Packaging: Tape & Reel (TR)
Interface: Parallel
Weight: 792.000628 mg
Number of Pins: 28
Output Current: 200 mA
Output Voltage: 50 V
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 500 mA
Max Supply Voltage: 18 V
Min Supply Voltage: 10 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 14.5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1123238-UC3625DWTRG4 |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC3625DWTRG4 |