3-Phase BLDC Gate Driver IC, 50V/500mA, 6-Output, SOIC Product overview: UC3625DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 50V, 500mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3625DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275882-UC3625DW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET, Power Darlington
Operating Supply Voltage: 10 V ~ 18 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: UC3625
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): TDA5140AT; TDA5140AT/C1; TDA5140A/C1;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC
CONTROLLER, BRUSHLESS DC MTR, SMD; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:200mA; Output Voltage:50V; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:10V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC
IC MOTOR DRIVER 10V-18V 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-UC3625DW | 1275882-UC3625DW | 296-11235-5-ND | 27AJ1030 | UC3625DW | UC3625DW |
| Product Name | 50V 500mA SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - UC3625DW | Motor Drivers, Controllers | Controller, Brushless Dc Mtr, Smd; Motor Type Texas Instruments | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| DC Input | 18 volts | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | ||
| AC Input | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | |||
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) |