Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UC3544N UC3544N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275874-UC3544N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Applications: Power Supply, Supervisor Voltage - Input: 4.5 V ~ 40 V Part Status: Obsolete(EOL) Family Name: UC3544 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): UC3544DW; UC3544DWTRG4; UC3544DWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275874-UC3544N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Applications: Power Supply, Supervisor Voltage - Input: 4.5 V ~ 40 V Part Status: Obsolete(EOL) Family Name: UC3544 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): UC3544DW; UC3544DWTRG4; UC3544DWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UC3544N - 1275874-UC3544N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC3544N
1275874-UC3544N
PMIC - PMIC - Power Supply Controllers, Monitors - UC3544N 1275874-UC3544N
Manufacturer: Texas Instruments Win Source Part Number: 1275874-UC3544N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Applications: Power Supply, Supervisor Voltage - Input: 4.5 V ~ 40 V Part Status: Obsolete(EOL) Family Name: UC3544 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): UC3544DW; UC3544DWTRG4; UC3544DWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275874-UC3544N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 18-DIP (0.300", 7.62mm)
Applications: Power Supply, Supervisor
Voltage - Input: 4.5 V ~ 40 V
Part Status: Obsolete(EOL)
Family Name: UC3544
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): UC3544DW; UC3544DWTRG4; UC3544DWG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
760-UC3544N
Voltage Supervisor IC 760-UC3544N
Power Supply Supervisory Circuit 18-PDIP 0 to 70 Product overview: UC3544N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3544N can be used for catalog matching and distributor lookup.

Power Supply Supervisory Circuit 18-PDIP 0 to 70 Product overview: UC3544N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3544N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Controllers, Monitors - UC3544N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC3544N
Power Supply Controllers, Monitors UC3544N
Power Supply Controller Power Supply, Supervisor 18-PDIP

Power Supply Controller Power Supply, Supervisor 18-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275874-UC3544N 760-UC3544N UC3544N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UC3544N Voltage Supervisor IC Power Supply Controllers, Monitors
Output Options Inverting
Type DIP PDIP DIP; 18-DIP (0.300\", 7.62mm)
IQ 7000 µA 7000 µA 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers