Power Supply Supervisory Circuit 16-CDIP 0 to 70
POWER SUPPLY SUPERVISORY CIRCUIT
Power Supply Supervisory Circuit 16-CDIP 0 to 70 Product overview: UC3543J from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC3543J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275872-UC3543J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UC3543J | 296-UC3543J-ND | 691-UC3543J | 1275872-UC3543J | UC3543J |
| Product Name | UC3543M Power Supply Supervisory Circuit | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Power Management - Specialized - UC3543J | Power Management - Specialized |
| Number of Supplies | 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain | Inverting | ||
| Type | CDIP | CDIP; "16-CDIP (0.300"", 7.62mm)" | J | ||
| IQ | 7000 µA | 10000 µA |