Regulating Pulse Width Modulators 18-PDIP 0 to 70
35V 600kHz PWM DC/DC Controller, Dual 0.2A, 18-PDIP Product overview: UC3526AN from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 600kHz, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 35V, 600kHz, 0.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3526AN can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3526AN | 715-UC3526AN |
| Product Name | UC3526A Regulating Pulse Width Modulators | Dual 35V 600kHz 0.2A DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; N |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |