Texas Instruments Standard Linear and Logic Ic, Regulating Pwm, 35V, 18-Dip; Input Voltage Texas Instruments UC3526AN

Description
IC, REGULATING PWM, 35V, 18-DIP; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, REGULATING PWM, 35V, 18-DIP; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Regulating Pwm, 35V, 18-Dip; Input Voltage Texas Instruments - 32AH7088 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Regulating Pwm, 35V, 18-Dip; Input Voltage Texas Instruments
32AH7088
Ic, Regulating Pwm, 35V, 18-Dip; Input Voltage Texas Instruments 32AH7088
IC, REGULATING PWM, 35V, 18-DIP; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

IC, REGULATING PWM, 35V, 18-DIP; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7088
Product Name Ic, Regulating Pwm, 35V, 18-Dip; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 35 volts
DC Input 7 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details