Regulating Pulse Width Modulators 16-PDIP 0 to 70
Enhanced 35V, Dual 0.4A 400KHz PWM controller with Low output when off, 0C to 70C 16-PDIP 0 to 70 Product overview: UC3525BN from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 0.4A, 400KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 35V, 0.4A, 400KHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3525BN can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3525BN | 715-UC3525BN |
| Product Name | UC3525B Regulating Pulse Width Modulators | Dual 35V 0.4A 400KHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; N |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |
| Output Voltage | 18 volts |