The UC3525ANG4 is a regulating pulse width modulator integrated circuit designed for use in various switching power supply applications. It operates with an input voltage range of 8 V to 35 V and features a 5.1 V reference voltage that is trimmed to 1% accuracy. The device supports an oscillator frequency range from 100 Hz to 500 kHz and includes a synchronization input for connecting multiple units or synchronizing to an external clock. Key features include adjustable dead-time control, built-in soft-start circuitry requiring only an external timing capacitor, and a shutdown terminal for immediate PWM output control. The UC3525ANG4 also incorporates input undervoltage lockout with hysteresis and latching PWM to prevent multiple pulses. It is suitable for applications such as off-line and DC/DC power supplies, voltage mode converters, solar inverters, welding inverters, motor control, and battery chargers. The product is available in a 16-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius.
Regulating Pulse Width Modulators 16-PDIP 0 to 70
PWM Controller IC, 35V, 400mA, 500kHz, Dual Output, 16-PDIP Product overview: UC3525ANG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 400mA, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 35V, 400mA, 500kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3525ANG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3525ANG4 | 715-UC3525ANG4 |
| Product Name | UC3525A Regulating Pulse Width Modulators | Dual 35V 400mA 500kHz DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC | Other; N |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |