Regulating Pulse Width Modulators 16-SOIC 0 to 70
PWM Controller IC, 35V, 2-Ch, 400mA, 400kHz, SOIC Product overview: UC3525ADW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 400mA, 400kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 400mA, 400kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3525ADW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC3525ADW | 715-UC3525ADW |
| Product Name | UC3525A Regulating Pulse Width Modulators | 35V 400mA 400kHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC | Other; SOIC |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |