Texas Instruments UC3524A Advanced Regulating Pulse Width Modulators UC3524ANG4

Description
Advanced Regulating Pulse Width Modulators 16-PDIP 0 to 70
Request a Quote
Description
Advanced Regulating Pulse Width Modulators 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3524ANG4 is an advanced regulating pulse width modulator from Texas Instruments, designed for a variety of applications requiring precise control of output voltage. It operates within a temperature range of 0 to 70 degrees Celsius and is housed in a 16-pin PDIP package. This device features a high-speed pulse width modulation capability, making it suitable for use in power supply circuits. The UC3524A series is known for its reliability and performance in regulating applications, providing engineers with a robust solution for their design needs.

Datasheet Summary
Powered by GS/AI

The UC3524ANG4 is an advanced regulating pulse width modulator from Texas Instruments, designed for a variety of applications requiring precise control of output voltage. It operates within a temperature range of 0 to 70 degrees Celsius and is housed in a 16-pin PDIP package. This device features a high-speed pulse width modulation capability, making it suitable for use in power supply circuits. The UC3524A series is known for its reliability and performance in regulating applications, providing engineers with a robust solution for their design needs.

Suppliers

Company
Product
Description
Supplier Links
UC3524A Advanced Regulating Pulse Width Modulators - UC3524ANG4 - Texas Instruments
Dallas, TX, United States
UC3524A Advanced Regulating Pulse Width Modulators
UC3524ANG4
UC3524A Advanced Regulating Pulse Width Modulators UC3524ANG4
Advanced Regulating Pulse Width Modulators 16-PDIP 0 to 70

Advanced Regulating Pulse Width Modulators 16-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UC3524ANG4
Product Name UC3524A Advanced Regulating Pulse Width Modulators
Package Type Other; PDIP,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

UC1611-SP Quad Schottky Diode Array - 5962-9053801VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Input Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LMD18200QML 2.4A, 55V H-Bridge - 5962-9232501MXA - Texas Instruments
Specs
Package Type Other; CDIP SB
Features Dual Channel
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM25056A System Power Measurement IC with PMBus - LM25056APSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
Buck Boost 5A Step-Down DC-DC Converter IC - 85-BQ25895RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers