Texas Instruments Standard Linear and Logic Ic, Regulating Pwm, 40V, 16-Dip; Input Voltage Texas Instruments UC3524AN

Description
IC, REGULATING PWM, 40V, 16-DIP; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, REGULATING PWM, 40V, 16-DIP; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Regulating Pwm, 40V, 16-Dip; Input Voltage Texas Instruments - 28AH6373 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Regulating Pwm, 40V, 16-Dip; Input Voltage Texas Instruments
28AH6373
Ic, Regulating Pwm, 40V, 16-Dip; Input Voltage Texas Instruments 28AH6373
IC, REGULATING PWM, 40V, 16-DIP; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

IC, REGULATING PWM, 40V, 16-DIP; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6373
Product Name Ic, Regulating Pwm, 40V, 16-Dip; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 40 volts
DC Input 10 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-3-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details