PWM CONTROLLER, 500KHZ, 8V-40V, SOIC-16; INPUT VOLTAGE:40V; OUTPUT VOLTAGE:60V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:40V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:500KHZ; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 16665444 |
| Product Name | Power Regulator |