The UC2950TG3 is a half-bridge bipolar switch in a 5-pin TO-220 package, designed to source or sink up to 4.0A peak current with a supply voltage range of 8V to 35V. It features TTL and CMOS input compatibility, tri-state operation, and internal flyback diodes for inductive loads. Continuous output current is rated at ±2.0A, with output saturation voltage up to 2.0V. Thermal shutdown protection is included, and it operates over a temperature range of -20°C to +100°C. The part supports up to 300kHz switching and can be paired with another UC2950 to form a full-bridge motor driver. The TO-220 package has a tube packaging format with dimensions of 546mm length, 31mm width, and 11930µm tube height.
Half-Bridge Bipolar Switch 5-TO-220 -20 to 100
Half Bridge Driver General Purpose Bipolar TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 1275856-UC2950TG3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C (TJ)
Features: 5V Regulated Output
Package: TO-220-5
Applications: General
Technology: Bipolar
Operating Supply Voltage: 8 V ~ 35 V
Interface: On/Off
Fault Protection: Over Temperature
Output Configuration: Half Bridge
Voltage - Load: 8 V ~ 35 V
Load Type: Inductive, Capacitive
Current - Peak Output: 4A
Family Name: UC2950
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Output Current per Channel: 2A
Alternative Parts (Cross-Reference): MIC5022BN; MIC5022BWM; IX4R11P7;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC HALF BRIDGE DRIVER 2A TO220-5
Gate Drivers Half-Bridge Bipolar Switch
Half Bridge Driver General Purpose Bipolar TO-220-5
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2950TG3 | 296-50660-ND | 1275856-UC2950TG3 | UC2950TG3 | UC2950TG3 | UC2950TG3 |
| Product Name | UC2950 Half-Bridge Bipolar Switch | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - UC2950TG3 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Sink/Source TTL | Inverting | ||||
| Input Threshold | TTL/CMOS | |||||
| Output Current | 4 amps | 2 amps | ||||
| Supply Voltage | 8 to 35 volts | 8 to 35 volts | 8 to 35 volts | 35 to 8 volts | 8 to 35 volts |