The UC2950T is a half-bridge bipolar switch in a 5-pin TO-220 package, designed to source or sink up to 2.0 A continuously with supply voltages from 8 V to 35 V. It features TTL and CMOS input compatibility, thermal shutdown protection, and operates at up to 300 kHz. Output saturation voltage is rated at 1.2 V to 2.0 V under load, and the operating temperature range is from -20°C to +100°C. The device includes integrated flyback diodes for inductive load switching and employs an internal interlock to prevent source and sink conduction simultaneously.
Half-Bridge Bipolar Switch 5-TO-220 -20 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 048426-UC2950T
Packaging: Tube/Rail
Features: 5V Regulated Output
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 8 V to 35 V
Load Type: Inductive, Capacitive
Current - Peak Output: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C (TJ)
Case / Package: TO-220-5
Supply Voltage - Operating: 8 V to 35 V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, RF Communications, Automation & Process Control, Signal Processing, Communications & Networking, Defence, Military & Aerospace
Half Bridge Driver General Purpose Bipolar TO-220-5
Half Bridge Driver General Purpose Bipolar TO-220-5
IC HALF BRIDGE DRIVER 2A TO220-5
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2950T | 048426-UC2950T | 296-13022-5-ND | UC2950T | UC2950T |
| Product Name | UC2950 Half-Bridge Bipolar Switch | PMIC - PMIC - Full, Half - Bridge Drivers - UC2950T | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Sink/Source TTL | Inverting | |||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 4 amps | 2 amps | |||
| Supply Voltage | 8 to 35 volts | 8 to 35 volts | 8 to 35 volts | 8 to 35 volts | 35 to 8 volts |