Texas Instruments PMIC - PMIC - Hot Swap Controllers - UC2914DWTR UC2914DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901686-UC2914DWTR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 18-SOIC Package: 18-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2914 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2914DWTRG4, 296-43723-2, UC2914DWTRG4-ND, UC2914DWTR-ND, 296-43723-6, -296-43723-1-ND, 296-43723-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901686-UC2914DWTR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 18-SOIC Package: 18-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2914 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2914DWTRG4, 296-43723-2, UC2914DWTRG4-ND, UC2914DWTR-ND, 296-43723-6, -296-43723-1-ND, 296-43723-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UC2914DWTR - 901686-UC2914DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UC2914DWTR
901686-UC2914DWTR
PMIC - PMIC - Hot Swap Controllers - UC2914DWTR 901686-UC2914DWTR
Manufacturer: Texas Instruments Win Source Part Number: 901686-UC2914DWTR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 18-SOIC Package: 18-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UC2914 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2914DWTRG4, 296-43723-2, UC2914DWTRG4-ND, UC2914DWTR-ND, 296-43723-6, -296-43723-1-ND, 296-43723-1

Manufacturer: Texas Instruments
Win Source Part Number: 901686-UC2914DWTR
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 1 Channel General Purpose 18-SOIC
Package: 18-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UC2914
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2914DWTRG4, 296-43723-2, UC2914DWTRG4-ND, UC2914DWTR-ND, 296-43723-6, -296-43723-1-ND, 296-43723-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 901686-UC2914DWTR
Product Name PMIC - PMIC - Hot Swap Controllers - UC2914DWTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details
Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details