Texas Instruments PMIC - PMIC - Hot Swap Controllers - UC2914DW UC2914DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275852-UC2914DW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 18-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 5 V ~ 35 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Family Name: UC2914 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): UC2914J; UC2914NG4; UC2914N; Introduction Date: February 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275852-UC2914DW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 18-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 5 V ~ 35 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Family Name: UC2914 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): UC2914J; UC2914NG4; UC2914N; Introduction Date: February 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UC2914DW - 1275852-UC2914DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UC2914DW
1275852-UC2914DW
PMIC - PMIC - Hot Swap Controllers - UC2914DW 1275852-UC2914DW
Manufacturer: Texas Instruments Win Source Part Number: 1275852-UC2914DW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 18-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 5 V ~ 35 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP Family Name: UC2914 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): UC2914J; UC2914NG4; UC2914N; Introduction Date: February 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275852-UC2914DW
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 18-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 5 V ~ 35 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP
Family Name: UC2914
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): UC2914J; UC2914NG4; UC2914N;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1275852-UC2914DW
Product Name PMIC - PMIC - Hot Swap Controllers - UC2914DW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details