Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC2872N UC2872N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275835-UC2872N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC2872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UC2872QG3; UC2872DW; UC2872DWTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275835-UC2872N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC2872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UC2872QG3; UC2872DW; UC2872DWTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC2872N
UC2872N
PMIC - PMIC - Lighting, Ballast Controllers - UC2872N UC2872N
Manufacturer: Texas Instruments Win Source Part Number: 1275835-UC2872N Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC2872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UC2872QG3; UC2872DW; UC2872DWTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275835-UC2872N
Packaging: Tube
Type: Ballast Controller
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Frequency: 57kHz ~ 78kHz
Operating Supply Voltage: 4.5 V ~ 24 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UC2872
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): UC2872QG3; UC2872DW; UC2872DWTR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UC2872N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC2872N
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS146RC - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details