Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC2872DW UC2872DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 035652-UC2872DW Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035652-UC2872DW Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC2872DW
UC2872DW
PMIC - PMIC - Lighting, Ballast Controllers - UC2872DW UC2872DW
Manufacturer: Texas Instruments Win Source Part Number: 035652-UC2872DW Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 035652-UC2872DW
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 57kHz to 78kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 24 V
Operating Supply Current: 6mA
Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UC2872DW - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UC2872DW
PMIC - Lighting, Ballast Controllers UC2872DW
IC BALLAST CNTRL 78KHZ 16SOIC

IC BALLAST CNTRL 78KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UC2872DW UC2872DW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC2872DW PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details