Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC2871N UC2871N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275834-UC2871N Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Frequency: 57kHz ~ 78kHz Supply Current: 8mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: UC2871 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275834-UC2871N Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Frequency: 57kHz ~ 78kHz Supply Current: 8mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: UC2871 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC2871N
UC2871N
PMIC - PMIC - Lighting, Ballast Controllers - UC2871N UC2871N
Manufacturer: Texas Instruments Win Source Part Number: 1275834-UC2871N Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Frequency: 57kHz ~ 78kHz Supply Current: 8mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: UC2871 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V

Manufacturer: Texas Instruments
Win Source Part Number: 1275834-UC2871N
Packaging: Tube
Type: Fluorescent Lamp Controller
Mounting Style: Through Hole
Frequency: 57kHz ~ 78kHz
Supply Current: 8mA
Dimming: No
Categories: Integrated Circuits
Supplier Device Package: 18-PDIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: UC2871
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UC2871N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC2871N
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR10 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details