Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC2871DW UC2871DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275833-UC2871DW Packaging: Tube Type: Fluorescent Lamp Controller Operating Temperature Range: -25°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UC2871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): UC2871DWG4; UC2871N; UC2871Q; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275833-UC2871DW Packaging: Tube Type: Fluorescent Lamp Controller Operating Temperature Range: -25°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UC2871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): UC2871DWG4; UC2871N; UC2871Q; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC2871DW
UC2871DW
PMIC - PMIC - Lighting, Ballast Controllers - UC2871DW UC2871DW
Manufacturer: Texas Instruments Win Source Part Number: 1275833-UC2871DW Packaging: Tube Type: Fluorescent Lamp Controller Operating Temperature Range: -25°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UC2871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): UC2871DWG4; UC2871N; UC2871Q; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1275833-UC2871DW
Packaging: Tube
Type: Fluorescent Lamp Controller
Operating Temperature Range: -25°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Frequency: 57kHz ~ 78kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Dimming: No
Family Name: UC2871
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): UC2871DWG4; UC2871N; UC2871Q;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UC2871DW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC2871DW
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Sequencing Controls - SC3120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details