Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003526-UC2861DWTR
Mounting: SMD (SMT)
Topology: Push-Pull
Number of Outputs: 2
Output Current: 500 mA
Rise Time: 25 ns
Fall Time: 25 ns
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 550 kHz
RoHS: Compliant
Max Duty Cycle: 50 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003526-UC2861DWTR |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC2861DWTR |