Texas Instruments Standard Linear and Logic Pwm Controller, 40V, Soic-16; Input Voltage Texas Instruments UC2856DW

Description
PWM CONTROLLER, 40V, SOIC-16; Input Voltage:40V; Output Voltage:13.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 40V, SOIC-16; Input Voltage:40V; Output Voltage:13.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 40V, Soic-16; Input Voltage Texas Instruments - 52AH7818 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 40V, Soic-16; Input Voltage Texas Instruments
52AH7818
Pwm Controller, 40V, Soic-16; Input Voltage Texas Instruments 52AH7818
PWM CONTROLLER, 40V, SOIC-16; Input Voltage:40V; Output Voltage:13.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 40V, SOIC-16; Input Voltage:40V; Output Voltage:13.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7818
Product Name Pwm Controller, 40V, Soic-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
High-Power, High-Voltage Piezo Driver / Controller / Energy Recovery - E-482 / E-481 / E-470 - PI (Physik Instrumente) L.P.
Specs
Motor / System Piezoelectric
Servo Feedback Absolute Encoder; Sine / Cosine
Voltage 1050 volts
View Details