PFC IC Average Current 500kHz 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 004670-UC2855BDWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 10.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
PFC IC Average Current 500kHz 20-SOIC
IC PFC CTR AVERAGE 500KHZ 20SOIC
IC PFC CTR AVERAGE 500KHZ 20SOIC
Power Factor Correction - PFC High Performance Preregulator
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UC2855BDWTR-ND | 004670-UC2855BDWTR | UC2855BDWTR | UC2855BDWTR | UC2855BDWTR | UC2855BDWTR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UC2855BDWTR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |