Manufacturer: Texas Instruments
Win Source Part Number: 1275815-UC2855AN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: 15.5 V ~ 20 V
Frequency - Switching: 500kHz
Part Status: Obsolete(EOL)
Family Name: UC2855A
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): L4981A; EL4981A; L4981B;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
PFC IC Average Current 500kHz 20-PDIP
PFC IC Average Current 500kHz 20-PDIP
IC PFC CTR AV CURR 500KHZ 20DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1275815-UC2855AN | UC2855AN-ND | UC2855AN | UC2855AN |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC2855AN | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |